Panasonic Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic ERJ-S12D47R0U

Description
CHIP RES, THICK FILM, 47R, 0.75W, 1812; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 47R, 0.75W, 1812; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic - 66AC5226 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic
66AC5226
Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic 66AC5226
CHIP RES, THICK FILM, 47R, 0.75W, 1812; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47R, 0.75W, 1812; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic - 67AC2225 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic
67AC2225
Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic 67AC2225
CHIP RES, THICK FILM, 47R, 0.75W, 1812; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47R, 0.75W, 1812; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5226
Product Name Chip Res, Thick Film, 47R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details