Panasonic Chip Res, Thick Film, 43K, 0.75W, 1812; Resistance Panasonic ERJ-S12D4302U

Description
CHIP RES, THICK FILM, 43K, 0.75W, 1812; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 43K, 0.75W, 1812; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 43K, 0.75W, 1812; Resistance Panasonic - 66AC8215 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 0.75W, 1812; Resistance Panasonic
66AC8215
Chip Res, Thick Film, 43K, 0.75W, 1812; Resistance Panasonic 66AC8215
CHIP RES, THICK FILM, 43K, 0.75W, 1812; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 0.75W, 1812; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43K, 0.75W, 1812; Resistance Panasonic - 66AC8216 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 0.75W, 1812; Resistance Panasonic
66AC8216
Chip Res, Thick Film, 43K, 0.75W, 1812; Resistance Panasonic 66AC8216
CHIP RES, THICK FILM, 43K, 0.75W, 1812; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 0.75W, 1812; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8215
Product Name Chip Res, Thick Film, 43K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details