Panasonic Chip Res, Thick Film, 422K, 0.75W, 1812; Resistance Panasonic ERJ-S12D4223U

Description
CHIP RES, THICK FILM, 422K, 0.75W, 1812; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 422K, 0.75W, 1812; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 422K, 0.75W, 1812; Resistance Panasonic - 65AC8021 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422K, 0.75W, 1812; Resistance Panasonic
65AC8021
Chip Res, Thick Film, 422K, 0.75W, 1812; Resistance Panasonic 65AC8021
CHIP RES, THICK FILM, 422K, 0.75W, 1812; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 422K, 0.75W, 1812; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 422K, 0.75W, 1812; Resistance Panasonic - 66AC1208 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422K, 0.75W, 1812; Resistance Panasonic
66AC1208
Chip Res, Thick Film, 422K, 0.75W, 1812; Resistance Panasonic 66AC1208
CHIP RES, THICK FILM, 422K, 0.75W, 1812; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 422K, 0.75W, 1812; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8021
Product Name Chip Res, Thick Film, 422K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 422000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3482FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176090-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers