CHIP RES, THICK FILM, 3K92, 0.75W, 1812; Resistance:3.92kohm;
CHIP RES, THICK FILM, 3K92, 0.75W, 1812; Resistance:3.92kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AC0970 |
| Product Name | Chip Res, Thick Film, 3K92, 0.75W, 1812; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 3920 ohms |