Panasonic Chip Res, Thick Film, 39K, 0.75W, 1812; Resistance Panasonic ERJ-S12D3902U

Description
CHIP RES, THICK FILM, 39K, 0.75W, 1812; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39K, 0.75W, 1812; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39K, 0.75W, 1812; Resistance Panasonic - 66AC8211 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.75W, 1812; Resistance Panasonic
66AC8211
Chip Res, Thick Film, 39K, 0.75W, 1812; Resistance Panasonic 66AC8211
CHIP RES, THICK FILM, 39K, 0.75W, 1812; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.75W, 1812; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39K, 0.75W, 1812; Resistance Panasonic - 65AC9404 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.75W, 1812; Resistance Panasonic
65AC9404
Chip Res, Thick Film, 39K, 0.75W, 1812; Resistance Panasonic 65AC9404
CHIP RES, THICK FILM, 39K, 0.75W, 1812; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.75W, 1812; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8211
Product Name Chip Res, Thick Film, 39K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers