Panasonic Chip Res, Thick Film, 36R5, 0.75W, 1812; Resistance Panasonic ERJ-S12D36R5U

Description
CHIP RES, THICK FILM, 36R5, 0.75W, 1812; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 36R5, 0.75W, 1812; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 36R5, 0.75W, 1812; Resistance Panasonic - 66AC3198 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R5, 0.75W, 1812; Resistance Panasonic
66AC3198
Chip Res, Thick Film, 36R5, 0.75W, 1812; Resistance Panasonic 66AC3198
CHIP RES, THICK FILM, 36R5, 0.75W, 1812; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R5, 0.75W, 1812; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36R5, 0.75W, 1812; Resistance Panasonic - 67AC5291 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R5, 0.75W, 1812; Resistance Panasonic
67AC5291
Chip Res, Thick Film, 36R5, 0.75W, 1812; Resistance Panasonic 67AC5291
CHIP RES, THICK FILM, 36R5, 0.75W, 1812; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R5, 0.75W, 1812; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3198
Product Name Chip Res, Thick Film, 36R5, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details