Panasonic Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic ERJ-S12D36R0U

Description
CHIP RES, THICK FILM, 36R, 0.75W, 1812; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 36R, 0.75W, 1812; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic - 66AC8206 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic
66AC8206
Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic 66AC8206
CHIP RES, THICK FILM, 36R, 0.75W, 1812; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.75W, 1812; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic - 66AC1197 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic
66AC1197
Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic 66AC1197
CHIP RES, THICK FILM, 36R, 0.75W, 1812; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.75W, 1812; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8206
Product Name Chip Res, Thick Film, 36R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details