Panasonic Chip Res, Thick Film, 365R, 0.75W, 1812; Resistance Panasonic ERJ-S12D3650U

Description
CHIP RES, THICK FILM, 365R, 0.75W, 1812; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 365R, 0.75W, 1812; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 365R, 0.75W, 1812; Resistance Panasonic - 66AC1199 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365R, 0.75W, 1812; Resistance Panasonic
66AC1199
Chip Res, Thick Film, 365R, 0.75W, 1812; Resistance Panasonic 66AC1199
CHIP RES, THICK FILM, 365R, 0.75W, 1812; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365R, 0.75W, 1812; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 365R, 0.75W, 1812; Resistance Panasonic - 65AC9400 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365R, 0.75W, 1812; Resistance Panasonic
65AC9400
Chip Res, Thick Film, 365R, 0.75W, 1812; Resistance Panasonic 65AC9400
CHIP RES, THICK FILM, 365R, 0.75W, 1812; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365R, 0.75W, 1812; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1199
Product Name Chip Res, Thick Film, 365R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details