Panasonic Chip Res, Thick Film, 34K8, 0.75W, 1812; Resistance Panasonic ERJ-S12D3482U

Description
CHIP RES, THICK FILM, 34K8, 0.75W, 1812; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 34K8, 0.75W, 1812; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 34K8, 0.75W, 1812; Resistance Panasonic - 66AC5210 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34K8, 0.75W, 1812; Resistance Panasonic
66AC5210
Chip Res, Thick Film, 34K8, 0.75W, 1812; Resistance Panasonic 66AC5210
CHIP RES, THICK FILM, 34K8, 0.75W, 1812; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34K8, 0.75W, 1812; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34K8, 0.75W, 1812; Resistance Panasonic - 66AC3195 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34K8, 0.75W, 1812; Resistance Panasonic
66AC3195
Chip Res, Thick Film, 34K8, 0.75W, 1812; Resistance Panasonic 66AC3195
CHIP RES, THICK FILM, 34K8, 0.75W, 1812; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34K8, 0.75W, 1812; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5210
Product Name Chip Res, Thick Film, 34K8, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details