Panasonic Chip Res, Thick Film, 340K, 0.75W, 1812; Resistance Panasonic ERJ-S12D3403U

Description
CHIP RES, THICK FILM, 340K, 0.75W, 1812; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 340K, 0.75W, 1812; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 340K, 0.75W, 1812; Resistance Panasonic - 67AC2213 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340K, 0.75W, 1812; Resistance Panasonic
67AC2213
Chip Res, Thick Film, 340K, 0.75W, 1812; Resistance Panasonic 67AC2213
CHIP RES, THICK FILM, 340K, 0.75W, 1812; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340K, 0.75W, 1812; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 340K, 0.75W, 1812; Resistance Panasonic - 66AC9647 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340K, 0.75W, 1812; Resistance Panasonic
66AC9647
Chip Res, Thick Film, 340K, 0.75W, 1812; Resistance Panasonic 66AC9647
CHIP RES, THICK FILM, 340K, 0.75W, 1812; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340K, 0.75W, 1812; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2213
Product Name Chip Res, Thick Film, 340K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 340000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2573230 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details