Panasonic Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic ERJ-S12D3400U

Description
CHIP RES, THICK FILM, 340R, 0.75W, 1812; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 340R, 0.75W, 1812; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic - 66AC9646 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic
66AC9646
Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic 66AC9646
CHIP RES, THICK FILM, 340R, 0.75W, 1812; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340R, 0.75W, 1812; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic - 66AC6926 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic
66AC6926
Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic 66AC6926
CHIP RES, THICK FILM, 340R, 0.75W, 1812; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340R, 0.75W, 1812; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9646
Product Name Chip Res, Thick Film, 340R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573232 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details