Panasonic Chip Res, Thick Film, 332K, 0.75W, 1812; Resistance Panasonic ERJ-S12D3323U

Description
CHIP RES, THICK FILM, 332K, 0.75W, 1812; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 332K, 0.75W, 1812; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 332K, 0.75W, 1812; Resistance Panasonic - 66AC8202 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332K, 0.75W, 1812; Resistance Panasonic
66AC8202
Chip Res, Thick Film, 332K, 0.75W, 1812; Resistance Panasonic 66AC8202
CHIP RES, THICK FILM, 332K, 0.75W, 1812; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332K, 0.75W, 1812; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 332K, 0.75W, 1812; Resistance Panasonic - 66AC5209 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332K, 0.75W, 1812; Resistance Panasonic
66AC5209
Chip Res, Thick Film, 332K, 0.75W, 1812; Resistance Panasonic 66AC5209
CHIP RES, THICK FILM, 332K, 0.75W, 1812; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332K, 0.75W, 1812; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8202
Product Name Chip Res, Thick Film, 332K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 332000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details