Panasonic Chip Res, Thick Film, 330K, 0.75W, 1812; Resistance Panasonic ERJ-S12D3303U

Description
CHIP RES, THICK FILM, 330K, 0.75W, 1812; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 330K, 0.75W, 1812; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 330K, 0.75W, 1812; Resistance Panasonic - 66AC5208 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.75W, 1812; Resistance Panasonic
66AC5208
Chip Res, Thick Film, 330K, 0.75W, 1812; Resistance Panasonic 66AC5208
CHIP RES, THICK FILM, 330K, 0.75W, 1812; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.75W, 1812; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 330K, 0.75W, 1812; Resistance Panasonic - 66AC5207 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.75W, 1812; Resistance Panasonic
66AC5207
Chip Res, Thick Film, 330K, 0.75W, 1812; Resistance Panasonic 66AC5207
CHIP RES, THICK FILM, 330K, 0.75W, 1812; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.75W, 1812; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5208
Product Name Chip Res, Thick Film, 330K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details