Panasonic Chip Res, Thick Film, 330R, 0.75W, 1812; Resistance Panasonic ERJ-S12D3300U

Description
CHIP RES, THICK FILM, 330R, 0.75W, 1812; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 330R, 0.75W, 1812; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 330R, 0.75W, 1812; Resistance Panasonic - 66AC6924 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330R, 0.75W, 1812; Resistance Panasonic
66AC6924
Chip Res, Thick Film, 330R, 0.75W, 1812; Resistance Panasonic 66AC6924
CHIP RES, THICK FILM, 330R, 0.75W, 1812; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330R, 0.75W, 1812; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 330R, 0.75W, 1812; Resistance Panasonic - 66AC8201 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330R, 0.75W, 1812; Resistance Panasonic
66AC8201
Chip Res, Thick Film, 330R, 0.75W, 1812; Resistance Panasonic 66AC8201
CHIP RES, THICK FILM, 330R, 0.75W, 1812; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330R, 0.75W, 1812; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6924
Product Name Chip Res, Thick Film, 330R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details