Panasonic Chip Res, Thick Film, 324K, 0.75W, 1812; Resistance Panasonic ERJ-S12D3243U

Description
CHIP RES, THICK FILM, 324K, 0.75W, 1812; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 324K, 0.75W, 1812; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 324K, 0.75W, 1812; Resistance Panasonic - 67AC2210 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324K, 0.75W, 1812; Resistance Panasonic
67AC2210
Chip Res, Thick Film, 324K, 0.75W, 1812; Resistance Panasonic 67AC2210
CHIP RES, THICK FILM, 324K, 0.75W, 1812; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324K, 0.75W, 1812; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 324K, 0.75W, 1812; Resistance Panasonic - 67AC0963 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324K, 0.75W, 1812; Resistance Panasonic
67AC0963
Chip Res, Thick Film, 324K, 0.75W, 1812; Resistance Panasonic 67AC0963
CHIP RES, THICK FILM, 324K, 0.75W, 1812; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324K, 0.75W, 1812; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2210
Product Name Chip Res, Thick Film, 324K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 324000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details