Panasonic Chip Res, Thick Film, 31K6, 0.75W, 1812; Resistance Panasonic ERJ-S12D3162U

Description
CHIP RES, THICK FILM, 31K6, 0.75W, 1812; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 31K6, 0.75W, 1812; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 31K6, 0.75W, 1812; Resistance Panasonic - 66AC1190 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 31K6, 0.75W, 1812; Resistance Panasonic
66AC1190
Chip Res, Thick Film, 31K6, 0.75W, 1812; Resistance Panasonic 66AC1190
CHIP RES, THICK FILM, 31K6, 0.75W, 1812; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 31K6, 0.75W, 1812; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 31K6, 0.75W, 1812; Resistance Panasonic - 66AC3190 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 31K6, 0.75W, 1812; Resistance Panasonic
66AC3190
Chip Res, Thick Film, 31K6, 0.75W, 1812; Resistance Panasonic 66AC3190
CHIP RES, THICK FILM, 31K6, 0.75W, 1812; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 31K6, 0.75W, 1812; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1190
Product Name Chip Res, Thick Film, 31K6, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details