Panasonic Chip Res, Thick Film, 316R, 0.75W, 1812; Resistance Panasonic ERJ-S12D3160U

Description
CHIP RES, THICK FILM, 316R, 0.75W, 1812; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 316R, 0.75W, 1812; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 316R, 0.75W, 1812; Resistance Panasonic - 66AC5204 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.75W, 1812; Resistance Panasonic
66AC5204
Chip Res, Thick Film, 316R, 0.75W, 1812; Resistance Panasonic 66AC5204
CHIP RES, THICK FILM, 316R, 0.75W, 1812; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.75W, 1812; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 316R, 0.75W, 1812; Resistance Panasonic - 66AC8197 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.75W, 1812; Resistance Panasonic
66AC8197
Chip Res, Thick Film, 316R, 0.75W, 1812; Resistance Panasonic 66AC8197
CHIP RES, THICK FILM, 316R, 0.75W, 1812; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.75W, 1812; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5204
Product Name Chip Res, Thick Film, 316R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD514JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details