CHIP RES, THICK FILM, 2K67, 0.75W, 1812; Resistance:2.67kohm;
CHIP RES, THICK FILM, 2K67, 0.75W, 1812; Resistance:2.67kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC9636 |
| Product Name | Chip Res, Thick Film, 2K67, 0.75W, 1812; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 2670 ohms |