Panasonic Chip Res, Thick Film, 249K, 0.75W, 1812; Resistance Panasonic ERJ-S12D2493U

Description
CHIP RES, THICK FILM, 249K, 0.75W, 1812; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 249K, 0.75W, 1812; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 249K, 0.75W, 1812; Resistance Panasonic - 66AC3177 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249K, 0.75W, 1812; Resistance Panasonic
66AC3177
Chip Res, Thick Film, 249K, 0.75W, 1812; Resistance Panasonic 66AC3177
CHIP RES, THICK FILM, 249K, 0.75W, 1812; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 249K, 0.75W, 1812; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 249K, 0.75W, 1812; Resistance Panasonic - 65AC7994 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249K, 0.75W, 1812; Resistance Panasonic
65AC7994
Chip Res, Thick Film, 249K, 0.75W, 1812; Resistance Panasonic 65AC7994
CHIP RES, THICK FILM, 249K, 0.75W, 1812; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 249K, 0.75W, 1812; Resistance:249kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3177
Product Name Chip Res, Thick Film, 249K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 249000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details