Panasonic Chip Res, Thick Film, 2K43, 0.75W, 1812; Resistance Panasonic ERJ-S12D2431U

Description
CHIP RES, THICK FILM, 2K43, 0.75W, 1812; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K43, 0.75W, 1812; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K43, 0.75W, 1812; Resistance Panasonic - 65AC7992 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K43, 0.75W, 1812; Resistance Panasonic
65AC7992
Chip Res, Thick Film, 2K43, 0.75W, 1812; Resistance Panasonic 65AC7992
CHIP RES, THICK FILM, 2K43, 0.75W, 1812; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K43, 0.75W, 1812; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K43, 0.75W, 1812; Resistance Panasonic - 67AC0953 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K43, 0.75W, 1812; Resistance Panasonic
67AC0953
Chip Res, Thick Film, 2K43, 0.75W, 1812; Resistance Panasonic 67AC0953
CHIP RES, THICK FILM, 2K43, 0.75W, 1812; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K43, 0.75W, 1812; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7992
Product Name Chip Res, Thick Film, 2K43, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 2430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details