Panasonic Chip Res, Thick Film, 23K2, 0.75W, 1812; Resistance Panasonic ERJ-S12D2322U

Description
CHIP RES, THICK FILM, 23K2, 0.75W, 1812; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23K2, 0.75W, 1812; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23K2, 0.75W, 1812; Resistance Panasonic - 66AC6910 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K2, 0.75W, 1812; Resistance Panasonic
66AC6910
Chip Res, Thick Film, 23K2, 0.75W, 1812; Resistance Panasonic 66AC6910
CHIP RES, THICK FILM, 23K2, 0.75W, 1812; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K2, 0.75W, 1812; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23K2, 0.75W, 1812; Resistance Panasonic - 66AC8184 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K2, 0.75W, 1812; Resistance Panasonic
66AC8184
Chip Res, Thick Film, 23K2, 0.75W, 1812; Resistance Panasonic 66AC8184
CHIP RES, THICK FILM, 23K2, 0.75W, 1812; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K2, 0.75W, 1812; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6910
Product Name Chip Res, Thick Film, 23K2, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details