Panasonic Chip Res, Thick Film, 221K, 0.75W, 1812; Resistance Panasonic ERJ-S12D2213U

Description
CHIP RES, THICK FILM, 221K, 0.75W, 1812; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 221K, 0.75W, 1812; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 221K, 0.75W, 1812; Resistance Panasonic - 67AC5274 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221K, 0.75W, 1812; Resistance Panasonic
67AC5274
Chip Res, Thick Film, 221K, 0.75W, 1812; Resistance Panasonic 67AC5274
CHIP RES, THICK FILM, 221K, 0.75W, 1812; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 221K, 0.75W, 1812; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 221K, 0.75W, 1812; Resistance Panasonic - 66AC3168 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221K, 0.75W, 1812; Resistance Panasonic
66AC3168
Chip Res, Thick Film, 221K, 0.75W, 1812; Resistance Panasonic 66AC3168
CHIP RES, THICK FILM, 221K, 0.75W, 1812; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 221K, 0.75W, 1812; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5274
Product Name Chip Res, Thick Film, 221K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 221000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers