Panasonic Chip Res, Thick Film, 2K2, 0.75W, 1812; Resistance Panasonic ERJ-S12D2201U

Description
CHIP RES, THICK FILM, 2K2, 0.75W, 1812; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K2, 0.75W, 1812; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K2, 0.75W, 1812; Resistance Panasonic - 67AC5272 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K2, 0.75W, 1812; Resistance Panasonic
67AC5272
Chip Res, Thick Film, 2K2, 0.75W, 1812; Resistance Panasonic 67AC5272
CHIP RES, THICK FILM, 2K2, 0.75W, 1812; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K2, 0.75W, 1812; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K2, 0.75W, 1812; Resistance Panasonic - 66AC3167 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K2, 0.75W, 1812; Resistance Panasonic
66AC3167
Chip Res, Thick Film, 2K2, 0.75W, 1812; Resistance Panasonic 66AC3167
CHIP RES, THICK FILM, 2K2, 0.75W, 1812; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K2, 0.75W, 1812; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5272
Product Name Chip Res, Thick Film, 2K2, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details