Panasonic Chip Res, Thick Film, 21R5, 0.75W, 1812; Resistance Panasonic ERJ-S12D21R5U

Description
CHIP RES, THICK FILM, 21R5, 0.75W, 1812; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 21R5, 0.75W, 1812; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 21R5, 0.75W, 1812; Resistance Panasonic - 66AC5176 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21R5, 0.75W, 1812; Resistance Panasonic
66AC5176
Chip Res, Thick Film, 21R5, 0.75W, 1812; Resistance Panasonic 66AC5176
CHIP RES, THICK FILM, 21R5, 0.75W, 1812; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21R5, 0.75W, 1812; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 21R5, 0.75W, 1812; Resistance Panasonic - 66AC8177 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21R5, 0.75W, 1812; Resistance Panasonic
66AC8177
Chip Res, Thick Film, 21R5, 0.75W, 1812; Resistance Panasonic 66AC8177
CHIP RES, THICK FILM, 21R5, 0.75W, 1812; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21R5, 0.75W, 1812; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5176
Product Name Chip Res, Thick Film, 21R5, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details