Panasonic Chip Res, Thick Film, 21R, 0.75W, 1812; Resistance Panasonic ERJ-S12D21R0U

Description
CHIP RES, THICK FILM, 21R, 0.75W, 1812; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 21R, 0.75W, 1812; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 21R, 0.75W, 1812; Resistance Panasonic - 67AC0946 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21R, 0.75W, 1812; Resistance Panasonic
67AC0946
Chip Res, Thick Film, 21R, 0.75W, 1812; Resistance Panasonic 67AC0946
CHIP RES, THICK FILM, 21R, 0.75W, 1812; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21R, 0.75W, 1812; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 21R, 0.75W, 1812; Resistance Panasonic - 66AC6906 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21R, 0.75W, 1812; Resistance Panasonic
66AC6906
Chip Res, Thick Film, 21R, 0.75W, 1812; Resistance Panasonic 66AC6906
CHIP RES, THICK FILM, 21R, 0.75W, 1812; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21R, 0.75W, 1812; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0946
Product Name Chip Res, Thick Film, 21R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details