Panasonic Chip Res, Thick Film, 2K15, 0.75W, 1812; Resistance Panasonic ERJ-S12D2151U

Description
CHIP RES, THICK FILM, 2K15, 0.75W, 1812; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K15, 0.75W, 1812; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K15, 0.75W, 1812; Resistance Panasonic - 66AC5179 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K15, 0.75W, 1812; Resistance Panasonic
66AC5179
Chip Res, Thick Film, 2K15, 0.75W, 1812; Resistance Panasonic 66AC5179
CHIP RES, THICK FILM, 2K15, 0.75W, 1812; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K15, 0.75W, 1812; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K15, 0.75W, 1812; Resistance Panasonic - 66AC5178 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K15, 0.75W, 1812; Resistance Panasonic
66AC5178
Chip Res, Thick Film, 2K15, 0.75W, 1812; Resistance Panasonic 66AC5178
CHIP RES, THICK FILM, 2K15, 0.75W, 1812; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K15, 0.75W, 1812; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5179
Product Name Chip Res, Thick Film, 2K15, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7682FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details