Panasonic Chip Res, Thick Film, 210K, 0.75W, 1812; Resistance Panasonic ERJ-S12D2103U

Description
CHIP RES, THICK FILM, 210K, 0.75W, 1812; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 210K, 0.75W, 1812; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 210K, 0.75W, 1812; Resistance Panasonic - 66AC5177 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210K, 0.75W, 1812; Resistance Panasonic
66AC5177
Chip Res, Thick Film, 210K, 0.75W, 1812; Resistance Panasonic 66AC5177
CHIP RES, THICK FILM, 210K, 0.75W, 1812; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210K, 0.75W, 1812; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 210K, 0.75W, 1812; Resistance Panasonic - 66AC3165 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210K, 0.75W, 1812; Resistance Panasonic
66AC3165
Chip Res, Thick Film, 210K, 0.75W, 1812; Resistance Panasonic 66AC3165
CHIP RES, THICK FILM, 210K, 0.75W, 1812; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210K, 0.75W, 1812; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5177
Product Name Chip Res, Thick Film, 210K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 210000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details