Panasonic Chip Res, Thick Film, 205R, 0.75W, 1812; Resistance Panasonic ERJ-S12D2050U

Description
CHIP RES, THICK FILM, 205R, 0.75W, 1812; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 205R, 0.75W, 1812; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 205R, 0.75W, 1812; Resistance Panasonic - 66AC8176 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205R, 0.75W, 1812; Resistance Panasonic
66AC8176
Chip Res, Thick Film, 205R, 0.75W, 1812; Resistance Panasonic 66AC8176
CHIP RES, THICK FILM, 205R, 0.75W, 1812; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205R, 0.75W, 1812; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 205R, 0.75W, 1812; Resistance Panasonic - 66AC1162 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205R, 0.75W, 1812; Resistance Panasonic
66AC1162
Chip Res, Thick Film, 205R, 0.75W, 1812; Resistance Panasonic 66AC1162
CHIP RES, THICK FILM, 205R, 0.75W, 1812; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205R, 0.75W, 1812; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8176
Product Name Chip Res, Thick Film, 205R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD275GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details