Panasonic Chip Res, Thick Film, 19R6, 0.75W, 1812; Resistance Panasonic ERJ-S12D19R6U

Description
CHIP RES, THICK FILM, 19R6, 0.75W, 1812; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 19R6, 0.75W, 1812; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 19R6, 0.75W, 1812; Resistance Panasonic - 65AC7981 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19R6, 0.75W, 1812; Resistance Panasonic
65AC7981
Chip Res, Thick Film, 19R6, 0.75W, 1812; Resistance Panasonic 65AC7981
CHIP RES, THICK FILM, 19R6, 0.75W, 1812; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19R6, 0.75W, 1812; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 19R6, 0.75W, 1812; Resistance Panasonic - 65AC7980 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19R6, 0.75W, 1812; Resistance Panasonic
65AC7980
Chip Res, Thick Film, 19R6, 0.75W, 1812; Resistance Panasonic 65AC7980
CHIP RES, THICK FILM, 19R6, 0.75W, 1812; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19R6, 0.75W, 1812; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7981
Product Name Chip Res, Thick Film, 19R6, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details