Panasonic Chip Res, Thick Film, 196K, 0.75W, 1812; Resistance Panasonic ERJ-S12D1963U

Description
CHIP RES, THICK FILM, 196K, 0.75W, 1812; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 196K, 0.75W, 1812; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 196K, 0.75W, 1812; Resistance Panasonic - 65AC7982 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196K, 0.75W, 1812; Resistance Panasonic
65AC7982
Chip Res, Thick Film, 196K, 0.75W, 1812; Resistance Panasonic 65AC7982
CHIP RES, THICK FILM, 196K, 0.75W, 1812; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 196K, 0.75W, 1812; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 196K, 0.75W, 1812; Resistance Panasonic - 65AC7983 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196K, 0.75W, 1812; Resistance Panasonic
65AC7983
Chip Res, Thick Film, 196K, 0.75W, 1812; Resistance Panasonic 65AC7983
CHIP RES, THICK FILM, 196K, 0.75W, 1812; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 196K, 0.75W, 1812; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7982
Product Name Chip Res, Thick Film, 196K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 196000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details