Panasonic Chip Res, Thick Film, 18K7, 0.75W, 1812; Resistance Panasonic ERJ-S12D1872U

Description
CHIP RES, THICK FILM, 18K7, 0.75W, 1812; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18K7, 0.75W, 1812; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18K7, 0.75W, 1812; Resistance Panasonic - 66AC5171 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K7, 0.75W, 1812; Resistance Panasonic
66AC5171
Chip Res, Thick Film, 18K7, 0.75W, 1812; Resistance Panasonic 66AC5171
CHIP RES, THICK FILM, 18K7, 0.75W, 1812; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K7, 0.75W, 1812; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18K7, 0.75W, 1812; Resistance Panasonic - 66AC3159 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K7, 0.75W, 1812; Resistance Panasonic
66AC3159
Chip Res, Thick Film, 18K7, 0.75W, 1812; Resistance Panasonic 66AC3159
CHIP RES, THICK FILM, 18K7, 0.75W, 1812; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K7, 0.75W, 1812; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5171
Product Name Chip Res, Thick Film, 18K7, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 18700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1822FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details