Panasonic Chip Res, Thick Film, 18K, 0.75W, 1812; Resistance Panasonic ERJ-S12D1802U

Description
CHIP RES, THICK FILM, 18K, 0.75W, 1812; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18K, 0.75W, 1812; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18K, 0.75W, 1812; Resistance Panasonic - 66AC6903 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.75W, 1812; Resistance Panasonic
66AC6903
Chip Res, Thick Film, 18K, 0.75W, 1812; Resistance Panasonic 66AC6903
CHIP RES, THICK FILM, 18K, 0.75W, 1812; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.75W, 1812; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18K, 0.75W, 1812; Resistance Panasonic - 66AC1153 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.75W, 1812; Resistance Panasonic
66AC1153
Chip Res, Thick Film, 18K, 0.75W, 1812; Resistance Panasonic 66AC1153
CHIP RES, THICK FILM, 18K, 0.75W, 1812; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.75W, 1812; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6903
Product Name Chip Res, Thick Film, 18K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details