Panasonic Chip Res, Thick Film, 180R, 0.75W, 1812; Resistance Panasonic ERJ-S12D1800U

Description
CHIP RES, THICK FILM, 180R, 0.75W, 1812; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 180R, 0.75W, 1812; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 180R, 0.75W, 1812; Resistance Panasonic - 66AC9626 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180R, 0.75W, 1812; Resistance Panasonic
66AC9626
Chip Res, Thick Film, 180R, 0.75W, 1812; Resistance Panasonic 66AC9626
CHIP RES, THICK FILM, 180R, 0.75W, 1812; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180R, 0.75W, 1812; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 180R, 0.75W, 1812; Resistance Panasonic - 65AC7976 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180R, 0.75W, 1812; Resistance Panasonic
65AC7976
Chip Res, Thick Film, 180R, 0.75W, 1812; Resistance Panasonic 65AC7976
CHIP RES, THICK FILM, 180R, 0.75W, 1812; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180R, 0.75W, 1812; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9626
Product Name Chip Res, Thick Film, 180R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details