Panasonic Chip Res, Thick Film, 162K, 0.75W, 1812; Resistance Panasonic ERJ-S12D1623U

Description
CHIP RES, THICK FILM, 162K, 0.75W, 1812; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 162K, 0.75W, 1812; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 162K, 0.75W, 1812; Resistance Panasonic - 66AC6899 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162K, 0.75W, 1812; Resistance Panasonic
66AC6899
Chip Res, Thick Film, 162K, 0.75W, 1812; Resistance Panasonic 66AC6899
CHIP RES, THICK FILM, 162K, 0.75W, 1812; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162K, 0.75W, 1812; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 162K, 0.75W, 1812; Resistance Panasonic - 66AC6900 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162K, 0.75W, 1812; Resistance Panasonic
66AC6900
Chip Res, Thick Film, 162K, 0.75W, 1812; Resistance Panasonic 66AC6900
CHIP RES, THICK FILM, 162K, 0.75W, 1812; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162K, 0.75W, 1812; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6899
Product Name Chip Res, Thick Film, 162K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 162000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers