Panasonic Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic ERJ-S12D1580U

Description
CHIP RES, THICK FILM, 158R, 0.75W, 1812; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 158R, 0.75W, 1812; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic - 66AC5156 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic
66AC5156
Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic 66AC5156
CHIP RES, THICK FILM, 158R, 0.75W, 1812; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 158R, 0.75W, 1812; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic - 66AC1139 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic
66AC1139
Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic 66AC1139
CHIP RES, THICK FILM, 158R, 0.75W, 1812; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 158R, 0.75W, 1812; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5156
Product Name Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers