Panasonic Chip Res, Thick Film, 14K, 0.75W, 1812; Resistance Panasonic ERJ-S12D1402U

Description
CHIP RES, THICK FILM, 14K, 0.75W, 1812; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14K, 0.75W, 1812; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14K, 0.75W, 1812; Resistance Panasonic - 67AC2183 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K, 0.75W, 1812; Resistance Panasonic
67AC2183
Chip Res, Thick Film, 14K, 0.75W, 1812; Resistance Panasonic 67AC2183
CHIP RES, THICK FILM, 14K, 0.75W, 1812; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K, 0.75W, 1812; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14K, 0.75W, 1812; Resistance Panasonic - 66AC5154 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K, 0.75W, 1812; Resistance Panasonic
66AC5154
Chip Res, Thick Film, 14K, 0.75W, 1812; Resistance Panasonic 66AC5154
CHIP RES, THICK FILM, 14K, 0.75W, 1812; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K, 0.75W, 1812; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2183
Product Name Chip Res, Thick Film, 14K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 14000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers