CHIP RES, THICK FILM, 13R7, 0.75W, 1812; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 13R7, 0.75W, 1812; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AC0929 |
| Product Name | Chip Res, Thick Film, 13R7, 0.75W, 1812; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 13.7 ohms |