Panasonic Chip Res, Thick Film, 133K, 0.75W, 1812; Resistance Panasonic ERJ-S12D1333U

Description
CHIP RES, THICK FILM, 133K, 0.75W, 1812; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 133K, 0.75W, 1812; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 133K, 0.75W, 1812; Resistance Panasonic - 66AC9614 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133K, 0.75W, 1812; Resistance Panasonic
66AC9614
Chip Res, Thick Film, 133K, 0.75W, 1812; Resistance Panasonic 66AC9614
CHIP RES, THICK FILM, 133K, 0.75W, 1812; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133K, 0.75W, 1812; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 133K, 0.75W, 1812; Resistance Panasonic - 67AC5263 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133K, 0.75W, 1812; Resistance Panasonic
67AC5263
Chip Res, Thick Film, 133K, 0.75W, 1812; Resistance Panasonic 67AC5263
CHIP RES, THICK FILM, 133K, 0.75W, 1812; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133K, 0.75W, 1812; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9614
Product Name Chip Res, Thick Film, 133K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details