Panasonic Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic ERJ-S12D12R0U

Description
CHIP RES, THICK FILM, 12R, 0.75W, 1812; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R, 0.75W, 1812; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic - 66AC3133 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic
66AC3133
Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic 66AC3133
CHIP RES, THICK FILM, 12R, 0.75W, 1812; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.75W, 1812; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic - 66AC3134 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic
66AC3134
Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic 66AC3134
CHIP RES, THICK FILM, 12R, 0.75W, 1812; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.75W, 1812; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3133
Product Name Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details