Panasonic Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic ERJ-S12D1270U

Description
CHIP RES, THICK FILM, 127R, 0.75W, 1812; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 127R, 0.75W, 1812; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic - 65AC7962 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic
65AC7962
Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic 65AC7962
CHIP RES, THICK FILM, 127R, 0.75W, 1812; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127R, 0.75W, 1812; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic - 66AC9612 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic
66AC9612
Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic 66AC9612
CHIP RES, THICK FILM, 127R, 0.75W, 1812; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127R, 0.75W, 1812; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7962
Product Name Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers