Panasonic Chip Res, Thick Film, 1K21, 0.75W, 1812; Resistance Panasonic ERJ-S12D1211U

Description
CHIP RES, THICK FILM, 1K21, 0.75W, 1812; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K21, 0.75W, 1812; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K21, 0.75W, 1812; Resistance Panasonic - 66AC3136 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K21, 0.75W, 1812; Resistance Panasonic
66AC3136
Chip Res, Thick Film, 1K21, 0.75W, 1812; Resistance Panasonic 66AC3136
CHIP RES, THICK FILM, 1K21, 0.75W, 1812; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K21, 0.75W, 1812; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K21, 0.75W, 1812; Resistance Panasonic - 66AC3135 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K21, 0.75W, 1812; Resistance Panasonic
66AC3135
Chip Res, Thick Film, 1K21, 0.75W, 1812; Resistance Panasonic 66AC3135
CHIP RES, THICK FILM, 1K21, 0.75W, 1812; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K21, 0.75W, 1812; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3136
Product Name Chip Res, Thick Film, 1K21, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details