Panasonic Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic ERJ-S12D1202U

Description
CHIP RES, THICK FILM, 12K, 0.75W, 1812; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12K, 0.75W, 1812; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic - 65AC7960 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic
65AC7960
Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic 65AC7960
CHIP RES, THICK FILM, 12K, 0.75W, 1812; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K, 0.75W, 1812; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic - 67AC2180 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic
67AC2180
Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic 67AC2180
CHIP RES, THICK FILM, 12K, 0.75W, 1812; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K, 0.75W, 1812; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7960
Product Name Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details