Panasonic Chip Res, Thick Film, 1K13, 0.75W, 1812; Resistance Panasonic ERJ-S12D1131U

Description
CHIP RES, THICK FILM, 1K13, 0.75W, 1812; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K13, 0.75W, 1812; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K13, 0.75W, 1812; Resistance Panasonic - 65AC9365 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K13, 0.75W, 1812; Resistance Panasonic
65AC9365
Chip Res, Thick Film, 1K13, 0.75W, 1812; Resistance Panasonic 65AC9365
CHIP RES, THICK FILM, 1K13, 0.75W, 1812; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K13, 0.75W, 1812; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K13, 0.75W, 1812; Resistance Panasonic - 65AC7953 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K13, 0.75W, 1812; Resistance Panasonic
65AC7953
Chip Res, Thick Film, 1K13, 0.75W, 1812; Resistance Panasonic 65AC7953
CHIP RES, THICK FILM, 1K13, 0.75W, 1812; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K13, 0.75W, 1812; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9365
Product Name Chip Res, Thick Film, 1K13, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 1130 ohms
Unlock Full Specs
to access all available technical data