Panasonic Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic ERJ-S12D1004U

Description
CHIP RES, THICK FILM, 1M, 0.75W, 1812; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1M, 0.75W, 1812; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic - 66AC6878 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic
66AC6878
Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic 66AC6878
CHIP RES, THICK FILM, 1M, 0.75W, 1812; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.75W, 1812; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic - 66AC9602 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic
66AC9602
Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic 66AC9602
CHIP RES, THICK FILM, 1M, 0.75W, 1812; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.75W, 1812; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6878
Product Name Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details