Panasonic Chip Res, Thick Film, 100R, 0.75W, 1812; Resistance Panasonic ERJ-S12D1000U

Description
CHIP RES, THICK FILM, 100R, 0.75W, 1812; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 100R, 0.75W, 1812; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 100R, 0.75W, 1812; Resistance Panasonic - 66AC3125 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100R, 0.75W, 1812; Resistance Panasonic
66AC3125
Chip Res, Thick Film, 100R, 0.75W, 1812; Resistance Panasonic 66AC3125
CHIP RES, THICK FILM, 100R, 0.75W, 1812; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100R, 0.75W, 1812; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 100R, 0.75W, 1812; Resistance Panasonic - 65AC7950 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100R, 0.75W, 1812; Resistance Panasonic
65AC7950
Chip Res, Thick Film, 100R, 0.75W, 1812; Resistance Panasonic 65AC7950
CHIP RES, THICK FILM, 100R, 0.75W, 1812; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100R, 0.75W, 1812; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3125
Product Name Chip Res, Thick Film, 100R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details