RES SMD 0 OHM JUMPER 3/4W 1812
RES, JUMPER, 0.75W, THICK FILM, 1812; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJS12 Series; Product Length:4.5mm; Product Width:3.2mm RoHS Compliant: Yes
RES, JUMPER, 0.75W, THICK FILM, 1812; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJS12 Series; Product Length:4.5mm; Product Width:3.2mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-S120R00U | 51W1874 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, Jumper, 0.75W, Thick Film, 1812; Resistor Case / Package Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 (4532 Metric) | 1812; 1812 [4532 Metric] |
| Resistance Range | 0.0 ohms | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |