Panasonic Chip Resistor - Surface Mount ERJ-S08F4700V

Description
RES SMD 470 OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 470 OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08F4700V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08F4700V
Chip Resistor - Surface Mount ERJ-S08F4700V
RES SMD 470 OHM 1% 1/4W 1206

RES SMD 470 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic - 50W9479 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic
50W9479
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic 50W9479
Thick Film Chip Res, Anti Sulfur, 1206 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08F4700V 50W9479
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms
Tolerance 1 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD114GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details