Panasonic Chip Resistor - Surface Mount ERJ-S08F4301V

Description
RES SMD 4.3K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 4.3K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08F4301V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08F4301V
Chip Resistor - Surface Mount ERJ-S08F4301V
RES SMD 4.3K OHM 1% 1/4W 1206

RES SMD 4.3K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic - 50W9455 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic
50W9455
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic 50W9455
Thick Film Chip Res, Anti Sulfur, 1206 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08F4301V 50W9455
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4300 ohms
Tolerance 1 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details