Panasonic Chip Resistor - Surface Mount ERJ-S08F24R0V

Description
RES SMD 24 OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 24 OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08F24R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08F24R0V
Chip Resistor - Surface Mount ERJ-S08F24R0V
RES SMD 24 OHM 1% 1/4W 1206

RES SMD 24 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic - 50W9302 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic
50W9302
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic 50W9302
Thick Film Chip Res, Anti Sulfur, 1206 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08F24R0V 50W9302
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 24 ohms
Tolerance 1 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details