Panasonic Chip Resistor - Surface Mount ERJ-S08F2430V

Description
RES SMD 243 OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 243 OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08F2430V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08F2430V
Chip Resistor - Surface Mount ERJ-S08F2430V
RES SMD 243 OHM 1% 1/4W 1206

RES SMD 243 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic - 50W9309 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic
50W9309
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic 50W9309
Thick Film Chip Res, Anti Sulfur, 1206 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08F2430V 50W9309
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 243 ohms
Tolerance 1 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers